EN
  • EN
  • DE
  • IT

UPD78F0514GA(A)-GAM-E2-D

Part No UPD78F0514GA(A)-GAM-E2-D
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395146-UPD78F0514GA(A)-GAM-E2-D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0514GA(A)-GAM-E2-D CAD Model

Description

The UPD78F0514GA(A)-GAM-E2-D is a microcontroller belonging to the 78K0/Lx3 series, originally from NEC and now maintained by Renesas Electronics. This microcontroller is tailored for embedded systems that demand a combination of low power consumption, versatile peripheral functions, and efficient processing capabilities. It leverages the 78K0 core and integrates a variety of on-chip peripherals to minimize external component requirements.

Applications

  • Remote Controls
  • Small Appliances
  • Security Devices
  • Industrial Sensors
  • Consumer Electronics

Features

  • Core: 78K0 8-bit CPU core
  • Memory: Embedded Flash memory and RAM for program and data storage, with capacity depending on the specific configuration.
  • Clock: Operates at a defined clock frequency, which can be found in the device's datasheet.
  • Timers: Several timers with different modes, including interval timers and PWM outputs.
  • Communication Interfaces: UART, CSI, and I2C serial interfaces for serial communication.
  • Analog-to-Digital Converter: Integrated A/D converter for interfacing with analog sensors.
  • I/O Ports: General-purpose I/O pins for connecting to external hardware.
  • Power Saving: Multiple low-power modes for efficient power management.
  • Interrupts: Vectored interrupt controller for fast and efficient interrupt handling.

Benefits

  • Low Power Consumption: Extends battery life in portable applications.
  • Integrated Peripherals: Reduces system cost and simplifies design by integrating essential functions.
  • Flexible Communication: Allows easy interfacing with other devices via various serial protocols.
  • Compact Design: Suitable for applications with limited space.
  • Robust Performance: Ensures reliable operation in different environments.

Additional Details

The UPD78F0514GA(A)-GAM-E2-D microcontroller is programmed using a dedicated IDE (Integrated Development Environment) in either C or assembly language. Specifics such as memory mapping, register details, and electrical characteristics are outlined in the device's datasheet. Careful attention to power management strategies is essential for optimizing energy efficiency, especially in battery-powered devices. The interrupt structure needs to be well-understood for writing effective interrupt handling routines. The choice of package type and operating temperature range should align with the requirements of the target application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.5949 $68.9235
35+ $3.7696 $131.9360
54+ $3.6519 $197.2026
74+ $3.5342 $261.5308
95+ $3.4164 $324.5580
127+ $3.0632 $389.0264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess