EN
  • EN
  • DE

UPD78F1503GC(R)-UEU-X

Part No UPD78F1503GC(R)-UEU-X
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 405980-UPD78F1503GC(R)-UEU-X
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1503GC(R)-UEU-X CAD Model

Description

The UPD78F1503GC(R)-UEU-X is a microcontroller manufactured by NEC (now Renesas Electronics). It belongs to the 78K0/Kx3 series, a family of microcontrollers known for their low-power operation and versatile feature set, making them suitable for a wide range of embedded applications.

Applications

  • Consumer Electronics: Remote controls, toys, and various handheld devices.
  • Industrial Control Systems: Motor control, sensor interfaces, and process automation.
  • Automotive Applications: Body control modules, dashboard instruments, and lighting systems.
  • Medical Devices: Portable medical equipment, patient monitoring, and diagnostic tools.
  • Security Systems: Alarm systems, access control, and surveillance devices.

Features

  • CPU Core: Utilizes the 78K0 CPU core, known for its efficient instruction execution and low power consumption.
  • Memory: Includes Flash memory for storing program code and RAM for data storage. Exact memory sizes depend on the specific configuration of the part.
  • Timers: Equipped with multiple timers and counters for generating timing signals, counting events, and implementing PWM control.
  • Communication Interfaces: Features UART, CSI, and I2C interfaces for serial communication with other devices and peripherals.
  • A/D Converter: Integrated Analog-to-Digital Converter (ADC) for reading analog sensor inputs and converting them into digital values.
  • I/O Ports: Provides a variety of general-purpose input/output (GPIO) ports for interfacing with external components.
  • Low-Power Modes: Offers several power-saving modes to minimize energy consumption in battery-powered and energy-conscious applications.
  • Interrupt Controller: Includes a flexible interrupt controller for handling various interrupt sources efficiently.
  • On-Chip Oscillator: Contains an integrated oscillator for generating the system clock.

Benefits

  • Long Battery Life: Low power consumption enables extended operation in portable devices.
  • Flexible Functionality: Versatile peripheral set allows for use in a wide range of applications.
  • Compact Size: Suitable for integration into space-constrained designs.
  • Cost-Effective: Provides a good balance between performance and price.
  • Easy to Program: Supported by Renesas development tools and extensive documentation.

Additional Details

The UPD78F1503GC(R)-UEU-X typically operates on a voltage range of 2.7V to 5.5V. It supports various interrupt sources, including timers, serial communication interfaces, and external input pins. The package is commonly a QFP (Quad Flat Package). For specific details regarding memory size, operating frequency, and pin assignments, consult the official Renesas datasheet for the UPD78F1503 series. The combination of low power and versatile features make it well-suited for embedded systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2194 $60.8776
10+ $12.4879 $124.8790
15+ $12.0975 $181.4625
20+ $11.7071 $234.1420
26+ $11.3167 $294.2342
35+ $10.1467 $355.1345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess