EN
  • EN
  • DE

UPD78F4928GF-3BA

Part No UPD78F4928GF-3BA
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 405999-UPD78F4928GF-3BA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F4928GF-3BA CAD Model

Description

The UPD78F4928GF-3BA is a microcontroller manufactured by NEC as part of their 78K0/Lx series. It's designed for embedded systems requiring a balance of processing power, low-power operation, and peripheral integration.

Applications:

  • Industrial Control
  • Consumer Electronics
  • Home Automation
  • Security Systems
  • Automotive Applications (e.g., Body Control Modules)

Features:

  • 78K0/Lx CPU Core
  • On-Chip Flash Memory: Allows for easy reprogramming and firmware updates.
  • On-Chip RAM: For data storage and temporary calculations.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C for communication with other devices.
  • Timers/Counters: Multiple timers and counters for precise timing and event counting.
  • Analog-to-Digital Converter (ADC): Used to convert analog signals (e.g., from sensors) into digital values.
  • PWM Outputs: For controlling motors, dimming LEDs, and generating analog-like signals.
  • Interrupt Controller: Handles interrupts from various sources, allowing for real-time response.
  • Low-Power Modes: Various power-saving modes to extend battery life in portable applications.
  • Operating Voltage: Typically operates at a voltage between 2.7V and 5.5V.
  • I/O Ports: General-purpose input/output pins for interfacing with external components.

Benefits:

  • Reduced System Cost: Integration of various peripherals minimizes the need for external components.
  • Improved Performance: The 78K0/Lx CPU core provides sufficient processing power for many embedded applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Simplified Development: Comprehensive development tools and documentation available.
  • Increased Reliability: Designed for robust operation in demanding environments.
  • Design Flexibility: The microcontroller can be customized to meet specific application requirements.

Additional Details:

The UPD78F4928GF-3BA microcontroller incorporates a range of features designed to facilitate efficient embedded system development. The on-chip flash memory allows for in-system programming, which simplifies firmware updates and reduces manufacturing costs. The various serial communication interfaces enable the microcontroller to communicate with a wide range of external devices, such as sensors, displays, and other microcontrollers. The timers/counters can be used for a variety of applications, including motor control, event timing, and pulse width modulation. The analog-to-digital converter (ADC) allows the microcontroller to measure analog signals, such as temperature, pressure, and voltage. The PWM outputs can be used to control the speed of motors, the brightness of LEDs, or to generate analog-like signals. The interrupt controller allows the microcontroller to respond quickly to external events, such as sensor triggers or communication requests.

The low-power modes enable the microcontroller to conserve energy when it is not actively processing data. The operating voltage range of 2.7V to 5.5V allows the microcontroller to be used in a wide range of applications. The I/O ports provide a flexible interface to external devices. The combination of features and performance makes the UPD78F4928GF-3BA a suitable choice for a variety of embedded applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess