EN
  • EN
  • DE

UPD78F9468GB-8ET

Part No UPD78F9468GB-8ET
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case TQFP52
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 750540-UPD78F9468GB-8ET
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F9468GB-8ET CAD Model

Description

The UPD78F9468GB-8ET is a member of the 78K0R/Kx3-L series of microcontrollers manufactured by NEC (now Renesas Electronics). This microcontroller is designed for embedded control applications requiring a balance of processing power, low power consumption, and integrated peripherals.

Applications

  • Automotive applications: Engine control units (ECUs), body control modules (BCMs), and instrument clusters.
  • Industrial control systems: Programmable logic controllers (PLCs), motor controllers, and human-machine interfaces (HMIs).
  • Consumer electronics: Home appliances, audio-visual equipment, and gaming devices.
  • Medical devices: Portable medical instruments, patient monitoring systems, and diagnostic equipment.

Features

  • 78K0R CPU core: High-performance 16-bit CISC architecture with a maximum operating frequency of 20 MHz.
  • Flash memory: Integrated flash memory for program storage, typically ranging from 64 KB to 256 KB.
  • RAM: Internal RAM for data storage, typically ranging from 4 KB to 12 KB.
  • Timers: Multiple timer channels for generating PWM signals, measuring pulse widths, and implementing real-time clock (RTC) functions.
  • Serial communication interfaces: UART, SPI, and I2C interfaces for communication with external devices.
  • Analog-to-digital converter (ADC): High-resolution ADC for converting analog signals to digital values.
  • Digital-to-analog converter (DAC): DAC for generating analog signals from digital values.
  • Input/output (I/O) ports: General-purpose I/O ports for controlling external devices.
  • Low-power modes: Multiple low-power modes for reducing power consumption in battery-powered applications.

Benefits

  • High performance: The 78K0R CPU core provides sufficient processing power for demanding embedded control applications.
  • Low power consumption: The microcontroller's low-power modes help extend battery life in portable devices.
  • Integrated peripherals: The integrated peripherals reduce the need for external components, saving board space and cost.
  • Flexible communication interfaces: The UART, SPI, and I2C interfaces enable communication with a wide range of external devices.
  • Easy to use: The microcontroller is supported by a comprehensive development environment, including a C compiler, debugger, and simulator.

Additional Details

The UPD78F9468GB-8ET operates on a supply voltage of 2.7V to 5.5V. It is typically available in a QFP (Quad Flat Package). Detailed electrical characteristics, timing diagrams, and pinout information can be found in the device datasheet.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess