EN
  • EN
  • DE

UPD8085AC

Part No UPD8085AC
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395606-UPD8085AC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD8085AC CAD Model

Description

The UPD8085AC is an 8-bit microprocessor manufactured by NEC. It is a widely used and versatile processor that has been employed in a variety of applications due to its robust architecture and relative ease of integration.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Instrumentation: Found in various types of measuring instruments, such as spectrum analyzers and signal generators.
  • Embedded Systems: Employed in numerous embedded applications, including consumer electronics and automotive systems.
  • Educational Tools: Used in training and educational platforms for microprocessor programming and architecture studies.

Features

  • 8-bit Architecture: Provides an 8-bit data bus and address bus, enabling efficient data processing and memory management.
  • Multiplexed Address/Data Bus: The address and data buses are multiplexed to reduce the pin count of the processor.
  • On-Chip Clock Generator: Simplifies the design process by integrating a clock generator directly into the processor.
  • Interrupt Handling: Supports multiple interrupt inputs, allowing for prioritized handling of external events.
  • Direct Addressing Capability: Capable of addressing a specific amount of memory directly.
  • Instruction Set: Features a comprehensive set of instructions for data manipulation, arithmetic operations, and control flow.

Benefits

  • Versatile Applications: Well-suited for diverse applications due to its robust architecture and extensive instruction set.
  • Simplified Integration: The on-chip clock generator and multiplexed address/data bus simplify integration into various systems.
  • Efficient Data Processing: The 8-bit architecture ensures efficient data processing for a range of applications.
  • Reliable Performance: Provides reliable performance and long-term stability in demanding operating environments.

Additional Details

The UPD8085AC operates on a single +5V power supply and is available in a 40-pin DIP (Dual In-line Package). It is designed to interface easily with a wide range of memory and peripheral devices. The interrupt structure includes both maskable and non-maskable interrupts, providing flexibility in handling different types of external events. The instruction set includes instructions for arithmetic, logical, and control operations, making it suitable for a wide variety of programming tasks. It utilizes a multiplexed address and data bus, requiring an external latch to demultiplex the address. Clock frequency varies depending on the specific version (e.g., UPD8085AC-2 typically supports a higher clock frequency).

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Lowest to $291.2610
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $90.9990

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess