EN
  • EN
  • DE

UPD8749HC

Part No UPD8749HC
Manufacturer NEC
Catalog Electronic Wholesale
Description High-Speed, 8-Bit, Single-Chip Hmos Microcomputers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1278026-UPD8749HC
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD8749HC CAD Model

Description

The UPD8749HC is a single-chip 8-bit microcomputer manufactured by NEC. It's a member of the 8048 family and is designed for a wide range of control applications. This microcontroller integrates a central processing unit (CPU), read-only memory (ROM), random-access memory (RAM), and input/output (I/O) ports on a single chip.

Applications

  • Industrial Control Systems: Used in controlling various industrial processes and machinery.
  • Consumer Electronics: Found in appliances like microwave ovens, washing machines, and air conditioners for controlling operations.
  • Automotive Applications: Utilized in automotive electronic control units (ECUs) for functions such as engine management and dashboard control.
  • Instrumentation: Employed in test and measurement equipment for data acquisition and control.
  • Robotics: Integrated into robotic systems for motion control and sensor data processing.

Features

  • 8-Bit CPU: Provides sufficient processing power for a variety of control tasks.
  • ROM: Stores the program code, allowing the microcontroller to execute specific functions.
  • RAM: Provides temporary storage for data during program execution.
  • I/O Ports: Enables the microcontroller to interface with external devices, such as sensors, actuators, and displays.
  • Timer/Counter: Offers timing and counting capabilities for precise control and event management.
  • Interrupt Handling: Allows the microcontroller to respond to external events in a timely manner.

Benefits

  • Compact Design: Single-chip integration reduces the size and complexity of control systems.
  • Cost-Effective: Offers a balance of performance and cost, making it suitable for mass-produced applications.
  • Versatile: Can be programmed to perform a wide range of control tasks.
  • Easy to Integrate: Simple interface simplifies integration with other components.
  • Reliable: Designed for reliable operation in various environmental conditions.

Technical Specifications

While specific technical specifications vary based on the exact model and revision, common characteristics include:

  • Operating Voltage: Typically 5V DC.
  • Clock Speed: Ranging from a few MHz to tens of MHz.
  • ROM Size: Several kilobytes.
  • RAM Size: A few hundred bytes.
  • Number of I/O Ports: Varies depending on the specific configuration.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess