EN
  • EN
  • DE

UPG141G-E1

Part No UPG141G-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395937-UPG141G-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG141G-E1 CAD Model

Description

The UPG141G-E1 is a GaAs MMIC Low Noise Amplifier (LNA) designed for applications requiring high gain, low noise figure, and excellent linearity. Manufactured by NEC (now Renesas Electronics), this LNA is commonly used in receiver front-ends to amplify weak signals while minimizing added noise. It operates in the frequency range of 0.4 to 3.0 GHz, making it suitable for various communication and instrumentation applications.

Applications

  • Cellular Base Stations: Used in receiver chains to amplify weak signals from mobile devices.
  • Wireless Communication Systems: Employed in transceivers for improved sensitivity and range.
  • Satellite Communication Systems: Integrated into low-noise block downconverters (LNBs) for satellite signal reception.
  • Radar Systems: Used in radar receivers to amplify weak return signals.
  • Test and Measurement Equipment: Utilized in spectrum analyzers and signal generators for signal amplification.

Features

  • Low Noise Figure: Typically 1.2 dB, ensuring minimal degradation of signal-to-noise ratio.
  • High Gain: Provides a gain of typically 18 dB, enhancing signal strength.
  • Wide Frequency Range: Operates effectively from 0.4 GHz to 3.0 GHz.
  • Excellent Linearity: Offers high Output IP3 (OIP3), reducing distortion and intermodulation products.
  • Small Package Size: Compact surface-mount package for easy integration.

Benefits

  • Improved Receiver Sensitivity: Enables detection of weaker signals, increasing communication range.
  • Enhanced Signal Quality: Minimizes noise contribution, resulting in cleaner and more reliable signals.
  • Increased System Performance: Improves overall system performance by amplifying signals with minimal distortion.
  • Simplified Design: Easy to integrate into various RF and microwave circuits due to its compact size and well-defined characteristics.
  • Cost-Effective Solution: Provides a high-performance LNA solution at a competitive price point.

Additional Details

The UPG141G-E1 operates with a supply voltage of typically 5V and draws a low current. Its input and output are matched to 50 ohms, simplifying integration with other RF components. The device is available in a small surface-mount package suitable for automated assembly. The GaAs MMIC technology provides excellent uniformity and repeatability, ensuring consistent performance across different devices. This LNA is designed to meet the demanding requirements of modern wireless communication systems, offering a combination of low noise, high gain, and excellent linearity.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $22.5849

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess