EN
  • EN
  • DE

UPG2134TB-E3

Part No UPG2134TB-E3
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description L-BAND PA DRIVER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395997-UPG2134TB-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPG2134TB-E3 CAD Model

Description

The UPG2134TB-E3 is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by NEC. Designed for high-frequency applications, this switch boasts low insertion loss and high isolation, making it suitable for use in wireless communication systems and various RF applications.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth devices
  • Cellular and mobile communication systems
  • Cordless phones
  • Test and measurement equipment

Features:

  • Low insertion loss: Minimizes signal attenuation for optimal signal transmission.
  • High isolation: Reduces signal leakage between ports.
  • Positive control voltage operation: Simplifies control circuitry.
  • Small package size: Allows for compact designs.
  • High-speed switching: Enables fast signal routing.
  • GaAs MMIC technology: Offers robust performance and reliability.
  • Wide frequency range: Versatile for a variety of applications.

Benefits:

  • Improved Signal Quality: Low insertion loss and high isolation contribute to better signal integrity.
  • Reduced Power Consumption: Efficient signal transmission minimizes power dissipation.
  • Simplified System Design: Positive control voltage simplifies the interface with control logic.
  • Compact Solution: Small package is ideal for space-constrained applications.
  • Enhanced Reliability: GaAs MMIC technology ensures consistent performance.

The UPG2134TB-E3's combination of performance characteristics, small size, and ease of control makes it a popular choice for RF switching applications in various wireless devices.

Technical Specifications:

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: Typically 0.5 dB at 2 GHz
  • Isolation: Typically 25 dB at 2 GHz
  • Control Voltage: +3V/+5V
  • Package: 6-pin TB

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Protek Devices
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1656 $64.9680
65+ $1.7775 $115.5375
105+ $1.7210 $180.7050
140+ $1.6655 $233.1700
180+ $1.6101 $289.8180
240+ $1.4438 $346.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess