EN
  • EN
  • DE

UPG2406T6R-E2-A

Part No UPG2406T6R-E2-A
Manufacturer NEC
Catalog Electronic Wholesale
Description 0.01 to 3.0 GHz SPDT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1278074-UPG2406T6R-E2-A
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2406T6R-E2-A CAD Model

Description

The NEC UPG2406T6R-E2-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for various wireless communication applications. This switch features low insertion loss, high isolation, and excellent linearity, making it suitable for use in antenna switching, band switching, and other RF signal routing applications.

Applications:

  • Wireless LAN (WLAN): Used in routers, access points, and client devices for antenna switching and band selection.
  • Bluetooth: Implemented in Bluetooth devices for antenna switching and signal routing.
  • Cellular Phones: Employed in mobile phones for antenna diversity and band switching.
  • GPS Receivers: Utilized in GPS devices for antenna selection and signal routing.
  • Software Defined Radio (SDR): Used in SDR platforms for flexible RF signal routing.
  • Test and Measurement Equipment: Incorporated in RF test equipment for signal switching and routing.

Features:

  • SPDT Switch: Provides two selectable RF paths from a single input.
  • Low Insertion Loss: Minimizes signal attenuation, improving system performance.
  • High Isolation: Reduces signal leakage between RF paths, ensuring signal integrity.
  • Excellent Linearity: Minimizes signal distortion, preserving signal quality.
  • Surface Mount Package: Allows for efficient PCB assembly and reduces board space.
  • Low Control Voltage: Operates with low control voltage, reducing power consumption.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance signal quality and overall system performance.
  • Reduced Power Consumption: Low control voltage minimizes power consumption.
  • Simplified Circuit Design: Integrated SPDT switch simplifies circuit design and reduces component count.
  • Reduced Board Space: Surface mount package allows for efficient PCB assembly and reduces board space.

Additional Details:

The UPG2406T6R-E2-A typically operates in the frequency range suitable for WLAN and Bluetooth applications. The insertion loss and isolation are specified at different frequencies to provide designers with accurate performance data. The switching speed is also an important parameter that determines the speed at which the switch can change between RF paths. Detailed electrical characteristics, S-parameter data, and package dimensions are available in the product datasheet.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5740 $59.2020
55+ $2.1120 $116.1600
85+ $2.0460 $173.9100
117+ $1.9801 $231.6717
151+ $1.9140 $289.0140
202+ $1.7160 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess