EN
  • EN
  • DE

NETAPP 110-00180 - NetApp 2-port Mezzanine card 10 GbE

Part No NETAPP 110-00180 - NetApp 2-port Mezzanine card 10 GbE
Manufacturer NetApp
Catalog Io Expansions
Description NetApp 2-port Mezzanine card 10 GbE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1434258-NETAPP 110-00180 - NetApp 2-port Mezzanine card 10 GbE
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 110-00180 - NetApp 2-port Mezzanine card 10 GbE CAD Model

Description

The NETAPP 110-00180 is a 2-port Mezzanine card offering 10 Gigabit Ethernet (10 GbE) connectivity, designed to provide high-speed networking capabilities to NetApp storage systems. This card enables superior network speed and bandwidth, crucial for handling large volumes of data with high efficiency. With its 10 GbE connectivity, it is exceptionally well-suited for environments that demand fast data transfers, high-resolution video streaming, and real-time data access. The inclusion of two ports delivers added flexibility, allowing for redundancy and increased throughput capabilities. This mezzanine card is a strategic enhancement for NetApp storage systems, aimed at enterprises and data centers that require robust, high-speed networking solutions to support their intensive data and storage operations. By facilitating faster data transfers and efficient network communications, this card significantly optimizes the performance of storage systems and ensures that they can meet the demands of modern, data-heavy applications.

You May Also Be Interested in

Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us
NetApp
NetApp FlashCache 512GB PCI-E Card for FAS60X0
Need more? Email Us
NetApp
NetApp 4Gb Dual Port FC PCI-E Card
Need more? Email Us
NetApp
Netapp 4-port 4Gbps FC HBA PCIe
Need more? Email Us
NetApp
NetApp 512gb Flash Cache Card
Need more? Email Us
NetApp
NetApp Dual Port 8Gbps FC Mezzanine Card
Need more? Email Us
NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us
Lenovo
Emulex 10GbE Integrated Virtual Fabric A
Need more? Email Us
NetApp
NetApp 4Gb Dual Port FC PCI-E Card
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess