EN
  • EN
  • DE
  • IT

NETAPP 111-00908 - NetApp Li-ON Controller Battery

Part No NETAPP 111-00908 - NetApp Li-ON Controller Battery
Manufacturer NetApp
Catalog Battery
Description NetApp Li-ON Controller Battery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1433526-NETAPP 111-00908 - NetApp Li-ON Controller Battery
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 111-00908 - NetApp Li-ON Controller Battery CAD Model

Description

The NETAPP 111-00908 Li-ON Controller Battery is an essential component designed for use in specific NetApp storage systems, providing reliable backup power to the storage controller's cache memory. In the event of a sudden power loss or system shutdown, this lithium-ion (Li-ION) battery ensures that data stored in the controller's cache is not lost, by supplying the necessary power required for the system to write this data to non-volatile memory, thereby preventing data loss and ensuring data integrity. The use of lithium-ion technology offers significant advantages over traditional battery technologies, including higher energy density, longer lifespan, and less frequent need for replacement. This makes the NETAPP 111-00908 Li-ON Controller Battery a cost-effective and reliable solution for businesses looking to safeguard their data against power-related interruptions. It is designed to be easily installed and replaced, minimizing downtime and maintenance efforts. Its compatibility with specific NetApp models ensures that it seamlessly integrates with the system, providing efficient and uninterrupted power backup to keep your data secure.

You May Also Be Interested in

Dell
Battery FS8600 FS7600 54C33
Need more? Email Us
Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610 FK6YW
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
BATTERY PERC 5/I 6/I
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
DELL 7 WHR 1-Cell Lithium Ion
Need more? Email Us
Dell
DELL NU209
Need more? Email Us
Dell
Battery PERC H730/H730P H830
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess