EN
  • EN
  • DE

JRC386B

Part No JRC386B
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826513-JRC386B
Ultra Librarian 3D Model Ultra Librarian JRC386B CAD Model

Description

The New Japan Radio JRC386B is a low-voltage audio power amplifier designed for portable and battery-powered applications. This amplifier is widely used in small audio devices where low power consumption and compact size are critical. It provides sufficient output power to drive small speakers or headphones, making it suitable for a variety of audio amplification needs.

Applications

  • Portable Audio Devices: Used in MP3 players, portable radios, and small speakers.
  • Educational Kits: Employed in electronic project kits and educational devices for audio output.
  • Intercom Systems: Utilized in intercom systems for amplifying voice signals.
  • Toy Electronics: Incorporated in electronic toys and games for sound output.
  • Simple Amplifiers: Used in basic audio amplifier circuits for hobbyist projects.

Features

  • Low Voltage Operation: Operates efficiently on low supply voltages (e.g., 4V to 12V).
  • Low Quiescent Current: Minimizes power consumption when no audio signal is present.
  • Adjustable Voltage Gain: Allows for flexible gain settings using external components.
  • Minimal External Components: Requires few external components for operation, simplifying circuit design.
  • Internal Short-Circuit Protection: Protects the IC from damage due to short circuits at the output.

Benefits

  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified Circuit Design: Requires fewer external components, reducing complexity and cost.
  • Protection Against Damage: Internal protection circuitry prevents damage from common fault conditions.
  • Versatile Gain Adjustment: Adjustable gain allows for optimization of audio output levels.
  • Compact Solution: Small size makes it ideal for portable devices.

Additional Details

The JRC386B typically provides an output power of up to 1 Watt into an 8-ohm speaker. Key specifications include supply voltage range, quiescent current, voltage gain, and total harmonic distortion (THD). Detailed information can be found in the manufacturer's datasheet. It is commonly available in an 8-pin DIP package. The JRC386B is a cost-effective and reliable audio amplifier that is suitable for a wide range of low-power audio applications. Its simplicity and efficiency make it a popular choice for both hobbyists and professionals.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess