EN
  • EN
  • DE

NJG1655ME7-TE1

Part No NJG1655ME7-TE1
Manufacturer New Japan Radio
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1302+
Reference case QFN
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 755334-NJG1655ME7-TE1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJG1655ME7-TE1 CAD Model

Description

The NJG1655ME7-TE1 is a GaAs SPDT (Single Pole Double Throw) switch manufactured by New Japan Radio (NJR). It's designed for use in various wireless communication systems operating in the 2.4 GHz band and other high-frequency applications. This switch provides excellent isolation and low insertion loss, making it suitable for signal routing and antenna selection.

Applications

  • Wireless LAN (WLAN) systems
  • Bluetooth devices
  • ISM band applications
  • Antenna diversity switches
  • Portable wireless devices

Features

  • SPDT switch configuration
  • High isolation
  • Low insertion loss
  • Operating Frequency: Up to 6 GHz
  • Small package size (6-pin MTP)
  • Single positive control voltage

Benefits

  • Provides efficient signal routing with minimal signal degradation.
  • Excellent isolation prevents unwanted signal leakage.
  • Small footprint enables compact circuit designs.
  • Simplifies circuit design with a single positive control voltage.
  • Suitable for high-frequency applications due to its excellent RF performance.

Additional Details

The NJG1655ME7-TE1 is designed to minimize insertion loss and maximize isolation, ensuring optimal signal integrity in wireless systems. The single positive control voltage simplifies the control interface. The small MTP package allows for high-density board layouts. It's commonly used in applications where antenna switching or signal routing is required. The switching speed is a key parameter to consider for time-division duplex (TDD) systems. Consult the datasheet for detailed electrical characteristics, switching times, and handling precautions. ESD sensitivity should also be considered during handling and assembly.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Lowest to $4.5685
Coilcraft
Lowest to $0.1042
Panasonic
Lowest to $26.8133
Linear Technology
Lowest to $9.1303
STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5511 $57.8655
260+ $0.4522 $117.5720
400+ $0.4381 $175.2400
545+ $0.4239 $231.0255
705+ $0.4098 $288.9090
945+ $0.3674 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess