EN
  • EN
  • DE

NJG1660HA8

Part No NJG1660HA8
Manufacturer New Japan Radio
Description SPDT SWITCH GaAs MMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231192-NJG1660HA8
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJG1660HA8 CAD Model

Description

The NJG1660HA8 is a GaAs SPDT (Single Pole Double Throw) switch manufactured by New Japan Radio (NJR). It's designed for high-frequency applications, offering low insertion loss and high isolation. This switch is commonly used in wireless communication systems, test equipment, and other RF applications.

Applications:

  • Wireless LAN (WLAN): Used in WLAN devices for antenna diversity and switching between different frequency bands.
  • Bluetooth devices: Implemented in Bluetooth modules for antenna selection and signal routing.
  • Cellular phones: Used in cellular handsets for antenna switching and band selection.
  • Test and measurement equipment: Incorporated into test equipment for signal routing and calibration.
  • Satellite communication systems: Employed in satellite communication systems for signal switching and routing.

Features:

  • SPDT configuration: Provides a single pole with two throws for signal switching.
  • Low insertion loss: Minimizes signal attenuation during switching.
  • High isolation: Provides excellent isolation between switched paths.
  • High-frequency operation: Designed for operation in the GHz range.
  • GaAs technology: Offers high performance and low power consumption.
  • Small package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved signal quality: Low insertion loss minimizes signal degradation during switching.
  • Enhanced system performance: High isolation reduces signal leakage and interference.
  • Compact design: Small package allows for integration in space-constrained applications.
  • Low power consumption: GaAs technology minimizes power dissipation.
  • Reliable operation: Designed for reliable performance in high-frequency applications.

Additional Details:

The NJG1660HA8 is typically available in a small surface-mount package. Key technical specifications include a low insertion loss (typically less than 0.5 dB), a high isolation (typically greater than 25 dB), and a high operating frequency range (up to several GHz). The switch is controlled by a digital control signal and is designed for 50-ohm impedance systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8686 $58.6860
24+ $4.8152 $115.5648
38+ $4.6650 $177.2700
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess