EN
  • EN
  • DE

NJM022M(TE2)

Part No NJM022M(TE2)
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832526-NJM022M(TE2)
Ultra Librarian 3D Model Ultra Librarian NJM022M(TE2) CAD Model

Description

The NJM022M(TE2) is a dual operational amplifier manufactured by New Japan Radio (NJR). This op-amp is designed for a wide range of applications, offering good performance characteristics at a competitive price.

Applications

  • Audio amplifiers
  • Active filters
  • Signal conditioning circuits
  • Voltage followers
  • General-purpose amplification

Features

  • Dual Op-Amp: Contains two independent operational amplifiers in a single package.
  • Low Noise: Ensures minimal noise contribution to the signal.
  • Wide Operating Voltage Range: Allows for flexible use in various power supply configurations.
  • High Open-Loop Gain: Provides high amplification capabilities.
  • Short-Circuit Protection: Protects the device from damage due to output shorts.

Benefits

  • Reduced Component Count: Dual op-amp saves board space and reduces system cost.
  • Improved Signal Quality: Low noise performance ensures clean signal amplification.
  • Versatile Application: Wide operating voltage range and high gain make it suitable for diverse applications.
  • Enhanced System Reliability: Short-circuit protection prevents damage and ensures long-term reliability.
  • Cost-Effective Solution: Provides excellent performance at an affordable price.

Additional Details

The NJM022M(TE2) typically operates with both positive and negative supply voltages. It is essential to consult the datasheet for the recommended voltage levels and operating conditions to ensure optimal performance and prevent damage to the device. The op-amp's performance characteristics, such as input bias current, input offset voltage, and slew rate, are specified in the datasheet, and designers should verify that these parameters meet their application requirements.

Proper decoupling capacitors should be used on the power supply lines to minimize noise and ensure stable operation. The NJM022M(TE2) is available in a surface-mount package, which allows for efficient assembly and integration into modern electronic devices. The op-amp provides a stable and reliable solution for various analog signal processing needs.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess