The NJM1156AV(TE1) is a dual operational amplifier (op-amp) from New Japan Radio (NJR). This device is designed for a wide range of audio and general-purpose applications, providing stable and reliable amplification.
Applications:
- Audio amplifiers
- Active filters
- Signal conditioning
- Instrumentation amplifiers
- Oscillators
Features:
- Dual Operational Amplifiers: Two op-amps in a single package.
- Low Noise: Minimizes unwanted signal interference.
- High Gain: Provides substantial signal amplification.
- Wide Supply Voltage Range: Operates with a variety of voltage levels.
- Small Package Size: Saves board space.
Benefits:
- Versatile Application: Suitable for various electronic circuits.
- Improved Signal Quality: Ensures clear and accurate signal amplification.
- Simplified Design: Reduces component count and simplifies circuit layout.
- Reliable Performance: Provides stable and consistent operation.
- Cost-Effective Solution: Offers excellent value for performance.
Additional Details:
The NJM1156AV(TE1) features internal compensation for stability, ensuring it can be used in a wide variety of feedback configurations without oscillation. It offers a good balance of bandwidth and slew rate, making it suitable for both audio and general-purpose applications. The low input bias current and input offset voltage contribute to its accuracy and stability. This op-amp is commonly used in preamplifiers, equalizers, and tone control circuits. The datasheet from New Japan Radio provides detailed information about its electrical characteristics, including input impedance, output impedance, and distortion. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The specific package (TE1) indicates the surface mount packaging type, which facilitates automated assembly. Its robust design and wide operating temperature range make it suitable for use in various environments. The datasheet will specify the common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), which are important parameters for assessing its performance in noisy environments.