The NJM13404R is a quad operational amplifier from New Japan Radio (NJR). It's designed for general-purpose amplification in a wide range of electronic circuits. This op-amp features low noise, low distortion, and high slew rate, making it suitable for audio and signal processing applications.
Applications:
- Audio Amplification
- Active Filters
- Signal Conditioning
- Instrumentation Amplifiers
- Voltage Followers
Features:
- Low Noise
- Low Distortion
- High Slew Rate
- Wide Supply Voltage Range
- Short Circuit Protection
- Internal Phase Compensation
Benefits:
- High-Quality Audio Reproduction
- Precise Signal Processing
- Fast Response Time
- Versatile Applications
- Reliable Operation
- Simplified Circuit Design
Technical Specifications:
The NJM13404R operates with a wide supply voltage range, typically ±2.5V to ±18V. It has a high slew rate, typically 5V/µs. The input bias current is low, typically 30nA. It comes in a DIP-14 or SOP-14 package. The operating temperature range is -40°C to +85°C. The input offset voltage is typically 2mV.
The NJM13404R's low noise and distortion characteristics make it ideal for audio applications where high-quality signal reproduction is essential. The high slew rate ensures fast response times and accurate signal processing. The wide supply voltage range provides flexibility in circuit design. It can be used to design precision active filters. The four op amps provide the flexibility to design complex signal processing circuits. The device's internal phase compensation contributes to its stable operation.