The NJM2125F is a dual operational amplifier (op-amp) from New Japan Radio (NJR). It is designed for various audio and general-purpose applications requiring low noise and distortion. Its features make it suitable for signal amplification, filtering, and other signal processing tasks.
Applications:
- Audio Amplifiers
- Headphone Amplifiers
- Active Filters
- Preamplifiers
- Signal Conditioning Circuits
Features:
- Dual Operational Amplifier: Contains two independent op-amps in a single package.
- Low Noise: Designed for low noise performance, suitable for sensitive audio applications.
- Low Distortion: Provides low distortion signal amplification, preserving signal integrity.
- Wide Bandwidth: Offers a wide bandwidth for amplifying signals across a broad frequency range.
- High Slew Rate: Features a high slew rate, allowing for fast signal processing.
- Low Input Bias Current: Minimizes input bias current, reducing DC offset errors.
- Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in circuit design.
- Small Package: Available in a compact package for space-constrained applications.
Benefits:
- High-Quality Audio Amplification: Low noise and distortion ensure high-quality audio reproduction.
- Versatile Application: Suitable for various audio and general-purpose applications.
- Simplified Circuit Design: Dual op-amp in a single package reduces component count and simplifies circuit layout.
- Improved Signal Integrity: Low input bias current and wide bandwidth contribute to improved signal integrity.
- Compact Solution: Small package size allows for integration into space-constrained devices.
Additional Details:
The NJM2125F operates with both single and dual power supplies. It is internally compensated for stability. Key specifications include input offset voltage, input bias current, open-loop gain, and total harmonic distortion (THD). The datasheet contains detailed information about the electrical characteristics, operating conditions, and application circuits for the device.