The NJM2283M(TE2) is a video amplifier with LPF (Low Pass Filter) manufactured by New Japan Radio (NJR). It is designed to amplify video signals and filter out unwanted high-frequency noise. This device is commonly used in video equipment such as televisions, monitors, and video recorders.
Applications
- Video amplifiers
- Video recorders
- Television sets
- Monitors
- Security cameras
- DVD players
- Set-top boxes
Features
- Built-in low pass filter (LPF)
- Wide bandwidth
- High gain
- Low noise
- Low distortion
- Single supply operation
- Small package size
Benefits
- Improved Video Quality: The low-pass filter removes unwanted high-frequency noise, resulting in a cleaner and sharper video image.
- High Signal Integrity: Wide bandwidth and low distortion ensure accurate amplification of video signals without introducing artifacts.
- Reduced Noise: Low noise performance minimizes interference and improves the overall signal-to-noise ratio.
- Simplified Circuit Design: Single supply operation simplifies the power supply requirements and reduces component count.
- Compact Design: Small package size allows for integration into space-constrained applications.
- Enhanced Compatibility: Designed to be compatible with standard video formats and interfaces.
- Cost-Effective Solution: Provides a high-performance video amplification solution at a competitive price.
Additional Details
The NJM2283M(TE2) typically operates from a 5V supply. The low-pass filter is designed to attenuate frequencies above the video bandwidth. It is available in a small surface-mount package such as an MSOP. The device is stable and requires minimal external components. The high gain and low noise characteristics make it suitable for applications where weak video signals need to be amplified. The (TE2) suffix often indicates a specific tape and reel packaging for automated assembly.