EN
  • EN
  • DE

NJM2872AF28

Part No NJM2872AF28
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832573-NJM2872AF28
Ultra Librarian 3D Model Ultra Librarian NJM2872AF28 CAD Model

Description

The NJM2872AF28 is a low dropout regulator (LDO) manufactured by New Japan Radio (NJR). It is designed to provide a stable 2.8V output voltage, even when the input voltage is close to the output voltage. This makes it suitable for battery-powered applications and other situations where a regulated voltage is required from a potentially fluctuating input.

Applications

  • Portable Electronics: Powers components in devices like smartphones, tablets, and MP3 players.
  • Wireless Communication Devices: Regulates voltage for Bluetooth modules, Wi-Fi chips, and other RF components.
  • Microcontroller Power Supplies: Provides a stable 2.8V supply for various microcontrollers.
  • Memory Devices: Powers memory chips like flash memory and SRAM.
  • Sensor Systems: Regulates voltage for sensors and related analog circuitry.

Features

  • Low Dropout Voltage: Maintains regulation with a minimal input-output voltage difference, improving efficiency.
  • Fixed 2.8V Output: Provides a precise and stable 2.8V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe limit.
  • Small Package: Available in a compact surface-mount package for space-constrained applications.

Benefits

  • Extended Battery Life: Low dropout operation maximizes energy efficiency, extending the operating time of battery-powered devices.
  • Stable and Reliable Power: Ensures consistent and accurate voltage supply for critical components.
  • Protection from Fault Conditions: Overcurrent and thermal shutdown features prevent damage to the regulator and the connected circuits.
  • Compact Design: Allows for integration into small and portable devices.

Additional Details

The NJM2872AF28 features a low quiescent current, which further contributes to its energy efficiency. It operates within a specified input voltage range, typically slightly above 2.8V. The overcurrent protection is set to a limit that prevents damage without being overly sensitive. The thermal shutdown temperature is typically around 150°C. This regulator is often used in applications requiring a precise and stable 2.8V supply in a small form factor, especially in battery-powered devices where efficiency is paramount.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess