EN
  • EN
  • DE

NJM353

Part No NJM353
Manufacturer New Japan Radio
Description DUAL J-FET INPUT OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Japan Radio
Win Source Part Number 1231364-NJM353
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM353 CAD Model

Description

The NJM353 is a dual operational amplifier manufactured by New Japan Radio (NJR). It is designed for general-purpose amplification, filtering, and signal conditioning applications requiring two independent op-amps in a single package.

Applications:

  • Audio Amplification: Used in audio preamplifiers, headphone amplifiers, and active filters for audio processing.
  • Signal Conditioning: Employed in instrumentation amplifiers, voltage followers, and signal buffers for various analog signals.
  • Active Filters: Utilized in active low-pass, high-pass, band-pass, and band-stop filters for signal shaping.
  • Oscillators: Used in oscillator circuits for generating various waveforms.
  • Comparator Circuits: Can be configured as comparators for threshold detection and level sensing.

Features:

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package, saving board space.
  • Low Noise: Features low input noise, suitable for low-level signal amplification.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • High Open-Loop Gain: Provides high open-loop gain for accurate amplification.
  • Low Input Offset Voltage: Offers low input offset voltage for improved DC accuracy.

Benefits:

  • Versatile Application: Suitable for a wide range of general-purpose amplification and signal conditioning applications.
  • Space Saving: Dual op-amp in a single package saves board space and reduces component count.
  • Low Noise Performance: Low noise characteristics make it suitable for amplifying low-level signals.
  • Accurate Amplification: High open-loop gain and low input offset voltage ensure accurate signal amplification.
  • Cost-Effective: Provides a cost-effective solution for applications requiring two operational amplifiers.

Additional Details:

The NJM353 requires external resistors and capacitors for setting gain, feedback, and filter characteristics. Key specifications include the supply voltage range, input bias current, input offset voltage, open-loop gain, and noise voltage. Consult the datasheet for detailed electrical characteristics, application circuits, and performance graphs. Proper power supply decoupling is essential for stable operation and minimizing noise. Different package types may be available.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess