EN
  • EN
  • DE

NJM358D

Part No NJM358D
Manufacturer New Japan Radio
Catalog Linear - Comparators
Description Comparators Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DIP
Nominal Supply Current 4.3 mA
RoHS Non-Compliant
Win Source Part Number 1210604-NJM358D
Categories Linear - Comparators
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM358D CAD Model

Description

The NJM358D is a dual operational amplifier (op-amp) manufactured by New Japan Radio (NJR). This op-amp is designed for general-purpose amplification and signal conditioning applications. It offers low power consumption, high gain, and wide input voltage range, making it suitable for various electronic circuits.

Applications

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and audio signal processing.
  • Signal Conditioning: Employed in sensor interfaces, instrumentation amplifiers, and analog filters.
  • Voltage Comparators: Integrated into comparator circuits for threshold detection and signal monitoring.
  • Active Filters: Used in filter designs for signal shaping and noise reduction.
  • Oscillators: Applied in oscillator circuits for generating various waveforms.

Features

  • Dual Op-Amp: Contains two independent operational amplifiers in a single package.
  • Low Power Consumption: Minimizes power requirements for energy-efficient operation.
  • High Gain: Provides high amplification for weak signals.
  • Wide Input Voltage Range: Accommodates a broad range of input signal levels.
  • Stable Performance: Offers stable and consistent operation over a wide temperature range.

Benefits

  • Versatile Application: Suitable for a wide range of amplification and signal conditioning tasks.
  • Energy Efficient: Low power consumption reduces energy waste.
  • Enhanced Signal Amplification: High gain ensures reliable signal processing.
  • Flexible Integration: Wide input voltage range accommodates various signal levels.
  • Reliable Operation: Stable performance ensures consistent and dependable operation.

Technical Specifications

The NJM358D operates on a single supply voltage ranging from 3V to 30V and features low input bias current and high open-loop gain. It provides stable and consistent performance over a wide temperature range. The dual op-amp configuration allows for implementing multiple amplification or signal conditioning stages with a single chip. This op-amp is suitable for a wide range of applications requiring general-purpose amplification and signal processing.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess