EN
  • EN
  • DE

NJM78L08A-M

Part No NJM78L08A-M
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832612-NJM78L08A-M
Ultra Librarian 3D Model Ultra Librarian NJM78L08A-M CAD Model

Description

The NJM78L08A-M is a 3-Terminal Positive Voltage Regulator from New Japan Radio (NJR). It provides a stable 8V output voltage and is designed for a variety of applications requiring a regulated power supply.

Applications

  • Voltage regulation for microcontrollers
  • Power supply for small electronic circuits
  • Battery chargers
  • Linear regulators for various electronic devices
  • Local regulation for sensitive circuits
  • Powering sensors and transducers

Features

  • Fixed 8V Output: Provides a fixed and stable 8V DC output voltage.
  • Positive Voltage Regulator: Regulates positive input voltages to a fixed positive output.
  • 3-Terminal Device: Simple and easy to use with only three pins: Input, Output, and Ground.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage from output shorts.
  • Thermal Overload Protection: Provides thermal overload protection to prevent damage from excessive heat.
  • Output Transistor Safe-Area Compensation
  • Operating Voltage: Operates over a specified input voltage range.
  • Package: Small outline package (M likely indicates the specific package type - e.g., SO-8).

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable 8V power supply.
  • Easy to Use: Simple three-terminal configuration simplifies circuit design.
  • Protection Features: Short-circuit and thermal overload protection enhance reliability.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.
  • Compact Design: Small package size saves board space.

Additional Details

The NJM78L08A-M typically requires external capacitors on the input and output for stable operation and to filter noise. The values of these capacitors should be chosen based on the application's requirements. It is crucial to consult the manufacturer's datasheet for detailed specifications, including the input voltage range, output current limits, and recommended external components. The 'M' suffix likely indicates a specific package type and any variations in electrical characteristics or quality grade.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess