EN
  • EN
  • DE

NJM78M12DLA

Part No NJM78M12DLA
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995778-NJM78M12DLA
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM78M12DLA CAD Model

Description

The NJM78M12DLA is a 3-Terminal Positive Voltage Regulator manufactured by New Japan Radio (NJR). It is part of the NJM78Mxx series, which provides a fixed output voltage with various current capabilities. Specifically, the NJM78M12DLA provides a stable 12V output, making it suitable for a wide range of electronic applications.

Applications

  • Voltage Regulation in Consumer Electronics: Used in devices like audio amplifiers, set-top boxes, and DVD players to provide a stable 12V supply.
  • Power Supplies for Microcontrollers and Logic Circuits: Provides a regulated 12V supply for microcontrollers, logic gates, and other digital circuits requiring a stable voltage source.
  • Industrial Control Systems: Employed in industrial automation equipment, sensors, and control panels to ensure a consistent 12V power supply for reliable operation.
  • Battery Charging Circuits: Can be incorporated into battery charging systems to provide a regulated charging voltage for 12V batteries.
  • Power Supplies for small motors and relays: Used to drive small 12V motors and relays where stable voltage is critical.

Features

  • Fixed Output Voltage: Provides a fixed 12V output voltage, simplifying circuit design and reducing the need for external components.
  • Output Current Capability: Capable of delivering up to 500mA of output current.
  • Internal Short-Circuit Current Limiting: Includes built-in protection against short-circuit conditions, preventing damage to the regulator and the connected load.
  • Thermal Overload Protection: Features thermal shutdown circuitry to protect the device from overheating, enhancing reliability.
  • High Ripple Rejection: Offers excellent ripple rejection, ensuring a clean and stable output voltage even with noisy input sources.
  • Low Dropout Voltage: Operates with a low dropout voltage, allowing it to function effectively even when the input voltage is only slightly higher than the output voltage.

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable 12V output, ensuring proper operation of connected devices.
  • Simplified Circuit Design: Reduces the need for external components and complex circuitry, streamlining the design process.
  • Enhanced System Reliability: Built-in protection features prevent damage from short circuits and thermal overload, improving the overall reliability of the system.
  • Cost-Effective Solution: Offers a cost-effective voltage regulation solution for various applications.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments due to its wide operating temperature range.

Additional Details

The NJM78M12DLA typically requires external capacitors for input and output filtering to ensure stability and optimal performance. The input capacitor helps to filter out noise and ripple from the input supply, while the output capacitor improves transient response and reduces output noise. The device is commonly available in a TO-252 or similar package, allowing for easy mounting and heat dissipation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Meled
Lowest to $0.1172
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess