EN
  • EN
  • DE

NJU4066B

Part No NJU4066B
Manufacturer New Japan Radio
Description C-MOS QUAD ANALOG SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231418-NJU4066B
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJU4066B CAD Model

Description

The NJU4066B is a quad bilateral switch manufactured by New Japan Radio (NJR). It is designed for analog and digital signal switching applications, providing a versatile solution for signal routing and control.

Applications:

  • Analog signal switching
  • Digital signal switching
  • Audio signal routing
  • Data acquisition systems
  • Communication circuits
  • Sample-and-hold circuits

Features:

  • Low On-Resistance: This allows for minimal signal attenuation and distortion when the switch is closed.
  • Wide Supply Voltage Range: The NJU4066B can operate over a wide range of supply voltages, making it adaptable to various circuit designs.
  • Low Power Consumption: Minimizes power usage in battery-powered and energy-sensitive applications.
  • High Off-Resistance: Ensures minimal signal leakage when the switch is open, providing good isolation between channels.
  • TTL/CMOS Compatible: Can be directly interfaced with TTL and CMOS logic circuits.
  • Quad Bilateral Switches: Contains four independent switches in a single package.

Benefits:

  • Improved Signal Integrity: Low on-resistance and high off-resistance contribute to better signal quality.
  • Design Flexibility: Wide supply voltage range and TTL/CMOS compatibility provide greater design freedom.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-operated devices.
  • Simplified Circuit Layout: Integration of four switches in one package reduces the number of components and simplifies PCB layout.
  • Cost-Effective Solution: Provides a cost-efficient solution for signal switching requirements.

Additional Details:

The NJU4066B is typically available in DIP and SOP packages. It features a control input for each switch, allowing for independent activation and deactivation. The switch operates by controlling the connection between the input and output terminals based on the logic level applied to the control input. When the control input is high, the switch is closed, and the signal passes through. When the control input is low, the switch is open, and the signal is blocked. The device's specifications include parameters like supply voltage range, on-resistance, off-resistance, switching speed, and power dissipation.

When implementing the NJU4066B in a design, it's crucial to consider factors like signal frequency, voltage levels, and impedance matching to ensure optimal performance and signal integrity. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. Detailed specifications, application notes, and example circuits are generally available from New Japan Radio to aid in the correct implementation of this versatile analog switch.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess