EN
  • EN
  • DE

NJU7365RB1-TE1

Part No NJU7365RB1-TE1
Manufacturer New Japan Radio
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1705+
Reference case TVSP8
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 711543-NJU7365RB1-TE1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJU7365RB1-TE1 CAD Model

Description

The NJU7365RB1-TE1 is a rail-to-rail input/output single operational amplifier manufactured by New Japan Radio (NJR). It is characterized by its low supply voltage, low current consumption, and small package, making it suitable for portable and battery-powered applications.

Applications

  • Portable audio devices
  • Sensor amplifiers
  • Battery-powered instruments
  • Active filters
  • Signal conditioning circuits

Features

  • Rail-to-rail input and output: Allows for maximum signal swing, utilizing the full supply voltage range.
  • Low supply voltage operation: Operates from a single supply voltage as low as 1.8V.
  • Low current consumption: Minimizes power consumption in battery-powered applications.
  • Small package: Available in compact packages such as DFN or SOT.
  • Low noise: Ensures accurate signal amplification with minimal noise interference.

Benefits

  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Improved signal fidelity: Rail-to-rail operation maximizes signal swing and dynamic range.
  • Reduced board space: Small package size enables compact designs.
  • Enhanced system performance: Low noise characteristics ensure accurate and reliable signal processing.
  • Simplified design: Rail-to-rail operation simplifies circuit design by eliminating the need for external level shifting.

Additional Details

The NJU7365RB1-TE1's specific gain bandwidth product (GBW) and slew rate determine its suitability for different applications. Consult the datasheet for these parameters. A decoupling capacitor is typically recommended close to the power supply pins to improve stability and reduce noise. The input bias current and offset voltage are also important parameters to consider for precision applications. The operating temperature range for the device is typically between -40°C and +85°C. This op-amp can handle a variety of signal processing challenges where power and size are important. The open loop gain is rather high typically around 90 dB. Common mode rejection ratio is around 80 dB. The amplifier is stable at a gain of 1 or higher.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $4.3657
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Mini-Circuits
RF Transformer
Lowest to $5.7750
ON Semiconductor
Need more? Email Us
Samsung
Lowest to $6.5223
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
Lowest to $1.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess