EN
  • EN
  • DE

NJW4140R-TE2

Part No NJW4140R-TE2
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009563-NJW4140R-TE2
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJW4140R-TE2 CAD Model

Description

The NJW4140R-TE2 is a low-dropout (LDO) regulator manufactured by New Japan Radio (NJR). This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, while maintaining low power dissipation and a low dropout voltage. It is commonly used in battery-powered devices and other applications where efficiency and size are critical.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Wireless communication devices
  • Microcontroller power supplies
  • Sensor modules

Features:

  • Low dropout voltage
  • High output voltage accuracy
  • Low quiescent current
  • Overcurrent protection
  • Thermal shutdown protection
  • Small package size (typically SOT-23-5)
  • Stable with ceramic capacitors

Benefits:

  • Extends battery life due to low quiescent current and high efficiency.
  • Ensures stable operation of sensitive electronic components with accurate output voltage regulation.
  • Protects the regulator and the load from damage with overcurrent and thermal shutdown protection.
  • Saves board space with a small package size.
  • Simplifies design with stability using ceramic capacitors.

The NJW4140R-TE2 LDO regulator features a low dropout voltage, which means it can maintain a regulated output voltage even when the input voltage is only slightly higher than the desired output voltage. This is particularly important in battery-powered devices, where the battery voltage gradually decreases as it discharges. The regulator also boasts high output voltage accuracy, ensuring that the connected components receive a stable and reliable power supply. Its low quiescent current minimizes power consumption when the regulator is in standby mode, further extending battery life.

This LDO regulator incorporates overcurrent protection, which limits the output current in the event of a short circuit or overload condition, preventing damage to the regulator and the load. The thermal shutdown protection feature automatically shuts down the regulator if the junction temperature exceeds a safe limit, protecting it from overheating. The NJW4140R-TE2 is typically available in a small SOT-23-5 package, making it ideal for space-constrained applications. It is designed to be stable with ceramic capacitors, which are commonly used in modern electronic devices due to their low ESR (Equivalent Series Resistance) and small size.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5229 $60.9160
95+ $1.2496 $118.7120
145+ $1.2106 $175.5370
200+ $1.1716 $234.3200
255+ $1.1325 $288.7875
345+ $1.0154 $350.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess