EN
  • EN
  • DE

NHD-0216K1Z-FS(RGB)-FBW-REV1

Part No NHD-0216K1Z-FS(RGB)-FBW-REV1
Manufacturer Newhaven
Catalog Display Modules - LCD, OLED Character and Numeric
Description LCD MOD 32DIG 16X2 TRANSFL R/G/B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Characters 32.0
Display Format 16 x 2
Character Format 5 x 8 Dots
Display Type FSTN - Film Super-Twisted Nematic
Display Mode Transflective
Character Size 5.23mm H x 3.00mm W
Outline L x W x H 80.00mm x 36.00mm x 13.00mm
Viewing Area 64.50mm L x 16.40mm W
Backlight LED - Red/Green/Blue
Voltage - Supply 4.7V ~ 5.5V
Dot Size 0.56mm W x 0.61mm H
Interface Parallel
Controller Type SPLC780D OR ST7066U
Temperature Range - Operating -20°C ~ 70°C
Text Color Black
Background Color Red/Green/Blue
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1565413-NHD-0216K1Z-FS(RGB)-FBW-REV1
Ultra Librarian 3D Model Ultra Librarian NHD-0216K1Z-FS(RGB)-FBW-REV1 CAD Model

Description

N

You May Also Be Interested in

WINSTAR Display Co., Ltd.
LCD MOD 40 DIG 20X2 TRANSFL WHT
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 COB OLED Character Display
Need more? Email Us
WINSTAR Display Co., Ltd.
Character Display LCD 40x2, 40x2
Need more? Email Us
WINSTAR Display Co., Ltd.
COG LCD Display Module 16x2, ST7
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 OLED Display, Character OLE
Need more? Email Us
Omron
LCD MODULE 4.6IN MONO P/R/W
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 COB OLED Character Display
Need more? Email Us
WINSTAR Display Co., Ltd.
LCD MOD 32DIG 16X2 TRANS YLW/GRN
Need more? Email Us
WINSTAR Display Co., Ltd.
OLED 16x2 Character Display
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess