EN
  • EN
  • DE

1PS10SB62,315

Part No 1PS10SB62,315
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961934-1PS10SB62,315
Categories OEM Parts(0-9)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1PS10SB62,315 CAD Model

Description

The Nexperia USA Inc. component is a high-quality electronic component used in various devices.

  • RoHS: Non-Compliant
  • Used in: OEM Parts
  • Win Source Part Number: 961934-1PS10SB62,315
  • Supply and Demand: Currently facing a shortage
  • Designed to Provide: High reliability and performance

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess