EN
  • EN
  • DE

2N7002BKS,115

Part No 2N7002BKS,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 0.3A 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 300mA
Maximum Rds On at Id,Vgs 1.6 Ohm @ 500mA, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 0.6nC @ 4.5V
Max Input Capacitance 50pF @ 10V
Maximum Power Dissipation 295mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1004054-2N7002BKS,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N7002BKS,115 CAD Model

Description

The 2N7002BKS,115 is a dual N-channel FET from Nexperia USA Inc.

  • Maximum Drain-Source Breakdown Voltage: 60V
  • Continuous Drain Current: 300mA @ 25°C
  • Gate-Source Threshold Voltage: 2.1V @ 250μA
  • Maximum Gate Charge: 0.6nC @ 4.5V
  • Package: 6-TSSOP
  • Maximum Power Dissipation: 295mW
  • Common Use: in logic level gate applications

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0708 $50.2680
1,510+ $0.0663 $100.1130
2,345+ $0.0641 $150.3145
3,360+ $0.0596 $200.2560
4,360+ $0.0574 $250.2640
5,445+ $0.0551 $300.0195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197,130 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess