EN
  • EN
  • DE

BCP55,115

Part No BCP55,115
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS NPN 60V 1A SOT223  /  Bipolar (BJT) Transistor NPN 60 V 1 A 180MHz 1.35 W Surface Mount SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 63 @ 150mA, 2V
Power - Max 1.35 W
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
Base Product Number BCP55
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names BCP55 T/R-ND,1727-6203-1,2156-BCP55,115-NEX,1727-6203-2,1727-6203-6,933917210115,568-8014-6,568-8014-6-ND,568-8014-2-ND,BCP55,115-ND,568-8014-1-ND,BCP55 T/R,568-8014-1,NEXNEXBCP55,115,568-8014-2
Standard Package 1,000
Win Source Part Number 987949-BCP55,115
Ultra Librarian 3D Model Ultra Librarian BCP55,115 CAD Model

Description

The BCP55,115 is a bipolar transistor from Nexperia USA Inc. with a Win Source Part Number of 987949.

  • Standard Package: 1,000
  • Mounting: SMD (SMT)
  • Power-Max: 1.35W
  • Voltage-Collector Emitter Breakdown (Max): 60V
  • Current-Collector (Ic) (Max): 1A
  • Transistor Type: NPN
  • Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
  • Current-Collector Cutoff (Max): 100nA (ICBO)
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
  • Frequency-Transition: 180MHz
  • Temperature Range - Operating: 150 degrees Celsius (TJ)
  • Product Status: Active

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0826 $50.3860
1,295+ $0.0774 $100.2330
2,010+ $0.0748 $150.3480
2,880+ $0.0695 $200.1600
3,740+ $0.0669 $250.2060
4,670+ $0.0643 $300.2810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,730 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess