EN
  • EN
  • DE

2PD2150,115

Part No 2PD2150,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V 3A SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 500mV @ 100mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 100mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 220MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1004112-2PD2150,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2PD2150,115 CAD Model

Description

The Nexperia USA Inc. 435910 is an NPN transistor that operates @ a frequency of 220MHz.

  • Type: NPN Transistor
  • Frequency: 220MHz
  • Maximum Collector Current: 3A
  • Maximum Collector-Emitter Breakdown Voltage: 20V
  • Package: SOT-89-3
  • Maximum Power Dissipation: 2W
  • Typical Gain (hFE): 180 @ 100mA and 2V
  • Collector Cut-off Current (ICBO): 100nA
  • Maximum Vce (sat): 500mV @ 100mA and 2A
  • Temperature Range: Up to 150°C (TJ)
  • Packaging: Reel - TR

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess