EN
  • EN
  • DE

74AHC02D-Q100J

Part No 74AHC02D-Q100J
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14SO / NOR Gate IC 4 Channel 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Product Status Active
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.5V ~ 1.65V
Input Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHC02
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857686-74AHC02D-Q100J
Ultra Librarian 3D Model Ultra Librarian 74AHC02D-Q100J CAD Model

Description

The 74AHC02D-Q100J is a 2-input NOR gate integrated circuit from Nexperia USA Inc.

  • Series: Automotive, AEC-Q100, 74AHC
  • Package: Surface Mount, 14-SOIC
  • Circuits: 4
  • Inputs per Circuit: 2
  • Current Output (High): 8 mA
  • Current Output (Low): 8 mA
  • Maximum Propagation Delay: 7.5 ns @ 5 V, 50 pF
  • Quiescent Current: 2 µA
  • Supply Voltage Range: 2 V to 5.5 V
  • Package Quantity: 2,500 pcs
  • Packaging: Tape and Reel
  • Operating Temperature: -40°C to 125°C
  • Compliance: ECCN, REACH

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess