EN
  • EN
  • DE

74AHC377D,118

Part No 74AHC377D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 120 MHz
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74AHC377
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AHC377D-T-ND,935267994118,74AHC377D-T
Standard Package 2,000
Win Source Part Number 1040101-74AHC377D,118
Ultra Librarian 3D Model Ultra Librarian 74AHC377D,118 CAD Model

Description

The 74AHC377D,118 is a standard D-type flip-flop integrated circuit with non-inverted output type.

  • Voltage Supply: 2V to 5.5V
  • Operating Temperature: -40°C to 125°C
  • Package: 20-SOIC (0.295", 7.50mm Width)
  • Mounting: SMD (SMT)
  • Element: 1
  • Bits per Element: 8
  • Output Current (High): 8mA
  • Output Current (Low): 8mA
  • Packaging: Tape & Reel (TR)
  • Standard Package: 2,000
  • Applications: Automotive, industrial and consumer electronics

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess