EN
  • EN
  • DE

74AHC574BQ,115

Part No 74AHC574BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DHVQFN / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 115 MHz
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-DHVQFN (4.5x2.5)
Package / Case 20-VFQFN Exposed Pad
Base Product Number 74AHC574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-9094-6-ND,1727-6774-6,568-9094-2,74AHC574BQ,115-ND,568-9094-1,1727-6774-1,1727-6774-2,74AHC574BQ-G,935285546115,568-9094-6,568-9094-2-ND,568-9094-1-ND,74AHC574BQ-G-ND
Standard Package 3,000
Win Source Part Number 1026526-74AHC574BQ,115
Ultra Librarian 3D Model Ultra Librarian 74AHC574BQ,115 CAD Model

Description

The Nexperia 74AHC574BQ,115 is a D-type flip-flop integrated circuit with a 20-DHVQFN (4.5x2.5) package.

  • Series: 74AHC
  • Clock Frequency: 115 MHz
  • Output Type: Tri-State, Non-Inverted
  • Current Output (High): 8mA
  • Current Output (Low): 8mA
  • Maximum Propagation Delay: 10.6ns @ 5V, 50pF
  • Package: 20-VFQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Packaging: Tape & Reel
  • Package Quantity: 3000
  • Current Quiescent (Iq): 4 µA
  • REACH: Unaffected

You May Also Be Interested in

ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess