EN
  • EN
  • DE

74AHCT138BQ,115

Part No 74AHCT138BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16DHVQFN / Decoder/Demultiplexer 1 x 3:8 16-DHVQFN (2.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Nexperia USA Inc.
Series 74AHCT
Package Tape & Reel (TR)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Base Product Number 74AHCT138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935285573115,74AHCT138BQ-G-ND,74AHCT138BQ-G
Standard Package 3,000
Win Source Part Number 989523-74AHCT138BQ,115
Ultra Librarian 3D Model Ultra Librarian 74AHCT138BQ,115 CAD Model

Description

The 74AHCT138BQ,115 is a decoder/demultiplexer integrated circuit (IC) that belongs to the logic - signal switches, multiplexers, decoders category.

  • Series: 74AHCT
  • Voltage Supply Source: Single Supply
  • Voltage Supply: 4.5V ~ 5.5V
  • Package/Case: 16-VFQFN exposed pad
  • Supplier Device Package: 16-DHVQFN (2.5x3.5)
  • Output Current (High): 8mA
  • Output Current (Low): 8mA
  • Independent Circuits: 1
  • Operating Temperature: -40°C ~ 125°C
  • Manufacturer: Nexperia USA Inc.
  • Packaging: Tape and Reel

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess