EN
  • EN
  • DE

74AHCT1G126GW,125

Part No 74AHCT1G126GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 3-ST 1BIT 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 1007555-74AHCT1G126GW,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G126GW,125 CAD Model

Description

The 1007555-74AHCT1G126GW,125 is a non-inverting buffer integrated circuit (IC) manufactured by Nexperia USA Inc.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: 1007555-74AHCT1G126GW,125
  • Output Type: Push-Pull
  • Voltage Range: 4.5V to 5.5V
  • Current Output High: 8mA
  • Current Output Low: 8mA
  • Elements per Chip: 1
  • Bits per Element: 1
  • Package/Case: 5-TSSOP
  • Mounting Type: SMD (SMT)
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0565 $50.0025
2,160+ $0.0464 $100.2240
3,345+ $0.0449 $150.1905
4,600+ $0.0435 $200.1000
5,955+ $0.0420 $250.1100
7,960+ $0.0377 $300.0920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess