EN
  • EN
  • DE

74AHCT377PW,118

Part No 74AHCT377PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 130MHz
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1007593-74AHCT377PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT377PW,118 CAD Model

Description

The Nexperia USA Inc. 74AHCT377PW,118 is a D-type flip-flop with a non-inverted output.

  • Maximum Propagation Delay: 10.5ns @ 5V and 50pF
  • Trigger Type: Positive Edge
  • Input Capacitance: 3pF
  • Quiescent Current: 4μA
  • Operating Temperature: -40°C to 125°C (TA)
  • Purpose: Standard
  • Supply Voltage: 4.5 V to 5.5 V
  • Maximum Frequency: 130MHz
  • Package: 20-TSSOP (0.173", 4.40mm Width)
  • Supply and Demand: Balanced

You May Also Be Interested in

ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4401 $59.4135
320+ $0.3612 $115.5840
500+ $0.3499 $174.9500
685+ $0.3386 $231.9410
885+ $0.3273 $289.6605
1,185+ $0.2934 $347.6790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,976 pieces
In Stock: 15,988 pieces Factory Stock: 15,988 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess