EN
  • EN
  • DE

74ALVC00BQ,115

Part No 74ALVC00BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14DHVQFN / NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74ALVC
Package Tape & Reel (TR)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 2.1ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-DHVQFN (2.5x3)
Package / Case 14-VFQFN Exposed Pad
Base Product Number 74ALVC00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74ALVC00BQ-G,935273669115,74ALVC00BQ-G-ND
Standard Package 3,000
Win Source Part Number 1040110-74ALVC00BQ,115
Ultra Librarian 3D Model Ultra Librarian 74ALVC00BQ,115 CAD Model

Description

The 74ALVC00BQ,115 is a 2-input NAND gate logic IC with a voltage supply range of 1.65V to 3.6V.

  • Current Output High and Low: 24mA
  • Maximum Propagation Delay: 2.1ns @ 3.3V, 50pF
  • Package: 14-VFQFN Exposed Pad
  • Supplier Device Package: 14-DHVQFN (2.5x3)
  • Logic Level High: 1.7V ~ 2V
  • Logic Level Low: 0.7V ~ 0.8V

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess