EN
  • EN
  • DE

74AVC2T45GT-Q100X

Part No 74AVC2T45GT-Q100X
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON, SOT833-1 (1.95x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AVC
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.8 V ~ 3.6 V
Voltage - VCCB 0.8 V ~ 3.6 V
Input Signal -
Output Signal -
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Features -
Mounting Type Surface Mount
Package / Case 8-XFDFN
Supplier Device Package 8-XSON, SOT833-1 (1.95x1)
Base Product Number 74AVC2T45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354102-74AVC2T45GT-Q100X
Ultra Librarian 3D Model Ultra Librarian 74AVC2T45GT-Q100X CAD Model

Description

The 74AVC2T45GT-Q100X is an integrated circuit logic translator and level shifter designed for automotive applications.

  • Temperature Range: -40°C to 125°C
  • Output Type: Tri-State, Non-Inverted
  • Data Rate: 500Mbps
  • Number of Circuits: 1
  • Number of Channels per Circuit: Bidirectional
  • Voltage - VCCA: 0.8V ~ 3.6V
  • Voltage - VCCB: 0.8V ~ 3.6V
  • Mounting Type: Surface Mount
  • Package / Case: 8-XFDFN
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,187 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess