EN
  • EN
  • DE

74HC112PW,118

Part No 74HC112PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16TSSOP / Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Nexperia USA Inc.
Series 74HC
Package Tape & Reel
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 71 MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-TSSOP
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HC112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74HC112PW,118-ND,935198300118,74HC112PW-T,NEXNXP74HC112PW,118,1727-8388-6,74HC112PW-T-ND,2156-74HC112PW,118-NEX,1727-8388-1,1727-8388-2
Standard Package 2,500
Win Source Part Number 1040286-74HC112PW,118
Ultra Librarian 3D Model Ultra Librarian 74HC112PW,118 CAD Model

Description

The 74HC112PW,118 is a JK type flip flop integrated circuit (IC) that comes with two elements and one bit per element.

  • Output Type: complementary
  • Current Output High and Low: 5.2mA
  • Maximum Propagation Delay: 30ns @ 6V, 50pF
  • Voltage Supply Range: 2V to 6V
  • Temperature Range: -40°C to 125°C
  • Package/Case: 16-TSSOP
  • Width: 4.40mm
  • Alternative Parts: CD74HC112PWR, CD74HC112PW, 74HC107PW,112, MC14013BDTR2G, CD4027BPWR, CD4027BPW, and MC14013BDTR2

You May Also Be Interested in

ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2904
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4865 $51.0825
255+ $0.3992 $101.7960
390+ $0.3867 $150.8130
535+ $0.3742 $200.1970
695+ $0.3617 $251.3815
930+ $0.3243 $301.5990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess