EN
  • EN
  • DE

74HC163D,653

Part No 74HC163D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 4-BIT 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 55 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1496614-74HC163D,653
Ultra Librarian 3D Model Ultra Librarian 74HC163D,653 CAD Model

Description

N

You May Also Be Interested in

National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
NXP / Nexperia
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $26.3113
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
DIVIDE BY 12 COUNTER / Counter IC Element Bit
Lowest to $0.2310
Rochester Electronics
Counter IC Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess