EN
  • EN
  • DE

74HC368DB,118

Part No 74HC368DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SSOP
Manufacturer Nexperia USA Inc.
Series 74HC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.209", 5.30mm Width)
Case / Package 16-SSOP
Family Name 74HC368
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74HC368DB-T, 74HC368DB-T-ND, 935189920118
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857858-74HC368DB,118
Ultra Librarian 3D Model Ultra Librarian 74HC368DB,118 CAD Model

Description

The Nexperia 74HC4052PW-Q100,11 is a 16-TSSOP (0.173", 4.40mm Width) integrated circuit that is ideal for use in various electronic circuits.

  • Series: 74HC4052 family
  • Use: integrated circuits (ICs)
  • Package: reel - TR package
  • Supply and Demand: limited supply and demand status
  • Production Lead Time: 26 weeks
  • REACH: REACH unaffected
  • ECCN: EAR99
  • AEC-Q100 Compliant: Yes
  • Suitable for use in automotive applications: Yes
  • Operating temperature range: -40°C ~ 125°C

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess