EN
  • EN
  • DE
  • IT

74HC75PW,118

Part No 74HC75PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC LATCH QUAD BISTABLE 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Differential
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 2
Propagation Delay Time (ns) 11ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1008551-74HC75PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC75PW,118 CAD Model

Description

The Nexperia USA Inc. 74HC75PW,118 is a D-Type Transparent Latch with 2 independent circuits.

  • Number of Circuits: 2
  • Supply Voltage: 2V to 6V
  • Operating Temperature: -40°C to 125°C
  • Propagation Delay Time: 11ns
  • Current Output High: 5.2mA
  • Current Output Low: 5.2mA
  • Product Category: Integrated Circuits
  • Case/Package: 16-TSSOP
  • Mounting Type: SMD (SMT)
  • Packaging: Reel - TR
  • Popularity: Popular
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3958 $55.8320
90+ $1.1453 $103.0770
140+ $1.1095 $155.3300
190+ $1.0737 $204.0030
245+ $1.0379 $254.2855
325+ $0.9306 $302.4450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 285 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess