EN
  • EN
  • DE
  • IT

74LVC1G3157GM,132

Part No 74LVC1G3157GM,132
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 1 10OHM 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Nexperia USA Inc.
Series 74LVC
Package Tape & Reel
Product Status Active
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 10Ohm
Channel-to-Channel Matching (ΔRon) -
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) 4ns, 3.5ns
-3db Bandwidth 300MHz
Charge Injection 7.5pC
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Max) 5µA
Crosstalk -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-XSON, SOT886 (1.45x1)
Base Product Number 74LVC1G3157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370803-74LVC1G3157GM,132
Ultra Librarian 3D Model Ultra Librarian 74LVC1G3157GM,132 CAD Model

Description

The 74LVC1G3157GM is a single SPDT analog switch IC from Nexperia USA Inc.

  • Series: 74LVC
  • Package: 6-XFDFN
  • Operating Temperature: -40°C to 125°C
  • Application: Interface
  • On-State Resistance: 10Ω (Maximum)
  • Switch Time (Turn-On): 4ns
  • Switch Time (Turn-Off): 3.5ns
  • Voltage Supply Range: 1.65V to 5.5V
  • Channel Capacitance: 6pF
  • Leakage Current: 5μA
  • Mounting Type: Surface Mount
  • Application: Signal routing and multiplexing

You May Also Be Interested in

Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1368 $50.6160
895+ $0.1122 $100.4190
1,380+ $0.1087 $150.0060
1,905+ $0.1052 $200.4060
2,460+ $0.1017 $250.1820
3,290+ $0.0912 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess