EN
  • EN
  • DE

74LVC377DB,118

Part No 74LVC377DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74LVC
Packaging Reel package
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 330MHz
Max Propagation Delay @ V, Max CL 7.6ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Current - Quiescent 10μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 765765-74LVC377DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC377DB,118 CAD Model

Description

The Nexperia USA Inc. 74LVC377DB,118 is a surface-mount integrated circuit (IC) that belongs to the 74LVC series from Nexperia USA Inc.

  • Temperature Range: -40°C to 125°C
  • Package: 20-SSOP (0.209", 5.30mm Width)
  • Output Type: Non-inverted
  • Current Output High and Low: 24mA, 24mA
  • Operating Supply Voltage: 1.65 V ~ 3.6 V

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7189 $50.3230
170+ $0.5899 $100.2830
265+ $0.5714 $151.4210
365+ $0.5530 $201.8450
470+ $0.5346 $251.2620
630+ $0.4793 $301.9590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,330 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess