EN
  • EN
  • DE

74LVT16374ADL,118

Part No 74LVT16374ADL,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Max Frequency 150MHz
Max Propagation Delay @ V, Max CL 5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Quiescent 120μA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 48-BSSOP (0.295", 7.50mm Width)
Win Source Part Number 1009576-74LVT16374ADL,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16374ADL,118 CAD Model

Description

The 74LVT16374ADL,118 is a D-Type flip-flop with two elements and eight bits per element.

  • Manufacturer: Nexperia USA Inc.
  • Flip-Flop Type: D-Type
  • Elements: Two
  • Bits Per Element: Eight
  • Output Type: Tri-State, Non-Inverted
  • Trigger Type: Positive Edge
  • Maximum Propagation Delay: 5ns @ 3.3V and 50pF
  • Quiescent Current: 120μA
  • Supply Voltage Range: 2.7V to 3.6V
  • Maximum Frequency: 150MHz
  • Package: 48-BSSOP (0.295", 7.50mm Width)
  • Applications: Integrated Circuits
  • Status: Active

You May Also Be Interested in

Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0344 $62.0640
140+ $0.8488 $118.8320
215+ $0.8223 $176.7945
295+ $0.7958 $234.7610
380+ $0.7692 $292.2960
505+ $0.6897 $348.2985
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,870 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess