EN
  • EN
  • DE

BAS16W/A2,115

Part No BAS16W/A2,115
Manufacturer Nexperia USA Inc.
Catalog Custom Parts (B - D)
Description BAS16W - High-speed switching diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1139610-BAS16W/A2,115
Categories Custom Parts
Manufacturer Nexperia USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS16W/A2,115 CAD Model

Description

The BAS16W/A2,115 is a custom electronic component manufactured by Nexperia USA Inc.

  • Supply and Demand Status: Limited
  • Use: Designed for use in custom parts
  • Category: Categorized as such
  • Quality: Reliable and efficient electronic component
  • Application: Can be used in a variety of applications.

You May Also Be Interested in

Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Conexant Systems
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess