EN
  • EN
  • DE

BAT160S,115

Part No BAT160S,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 60V 1A SC73 / Diode Schottky 60V 1A Automotive 4-Pin(3+Tab) SC-73 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) (per Diode) 1A (DC)
Voltage - Forward (Vf) (Maximum) @ If 650mV @ 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 350μA @ 60V
Operating Temperature - Junction 150°C (Maximum)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 769685-BAT160S,115
Popularity Medium
Supply and Demand Status Limited
Family Name BAT160S
Introduction Date December 08, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BAT160S,115 CAD Model

Description

The Nexperia USA Inc. BAT160S,115 is a fast recovery Schottky diode that comes in a SOT-223 package.

  • Diode Type: Schottky
  • Package: SOT-223
  • Forward Voltage: 650mV @ 1A
  • Maximum Reverse Voltage: 60V
  • Average Rectified Current: 1A (DC) per diode
  • Reverse Leakage: 350μA @ 60V
  • Maximum Operating Temperature: 150°C
  • Supply and Demand Status: Limited

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8000 $54.6000
16+ $6.4000 $102.4000
25+ $6.2000 $155.0000
34+ $6.0000 $204.0000
44+ $5.8000 $255.2000
58+ $5.2000 $301.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,740 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess