EN
  • EN
  • DE
  • IT

BAV199,235

Part No BAV199,235
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 75V 160MA SOT23  /  Diode Array 1 Pair Series Connection Standard 75 V 160mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Nexperia USA Inc.
Package Tape & Reel
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) (per Diode) 160mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 3 µs
Current - Reverse Leakage @ Vr 5 nA @ 75 V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BAV199
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 1727-6382-2,BAV199 /T3-ND,1727-6382-1,BAV199,235-ND,1727-6382-6,568-8204-6-ND,BAV199 /T3,568-8204-6,568-8204-1,568-8204-2,568-8204-2-ND,934032640235,568-8204-1-ND
Standard Package 10,000
Win Source Part Number 1120398-BAV199,235
Ultra Librarian 3D Model Ultra Librarian BAV199,235 CAD Model

Description

BAV199,235 from Nexperia USA Inc. is a diode array component in the Diodes, Rectifiers - Arrays category, commonly considered for signal routing, switching, protection, and low-current rectification tasks in compact electronic designs. Engineers often evaluate parts in this class for use in consumer electronics, industrial control boards, communication interfaces, and general-purpose analog or mixed-signal circuits where board space and predictable diode behavior matter. As a Nexperia device, it may appeal to buyers seeking a widely recognized semiconductor source for ongoing production or maintenance needs. The current lifecycle status for BAV199,235 is information not available, so design teams should confirm manufacturer status before approving it for new designs or long-term service programs. RoHS compliance information is also not available in the provided data. Procurement and compliance teams should verify the latest environmental declarations, datasheet details, and distributor records before purchase, especially for regulated applications or export-sensitive products.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0428 $50.0760
2,495+ $0.0401 $100.0495
3,870+ $0.0388 $150.1560
5,560+ $0.0360 $200.1600
7,205+ $0.0347 $250.0135
9,010+ $0.0333 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177,040 pieces
MOQ: 1170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess